Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Cable Shielding | Unshielded |
---|---|
No. of Conductors | 2Conductor |
Wire Gauge | 18AWG |
Conductor Area CSA | 0.82mm² |
Reel Length (Imperial) | 5ft |
Reel Length (Metric) | 1.5m |
Jacket Color | Black |
RoHS Compliant | Yes |
Retractile Cord 2 Conductor 18Awg 1.5M Extend 300V | Newark Electronics |
AE CORDS & CORDSETS, 725 BLACK PACKAGE 18 AWG 1 TO 5 2C UNSHLD | Alpha Wire 725 BK038 | RS Americas |
MULTICORE CABLE, 18AWG, 2CORE, 1.5M | Farnell |
Where can I find additional details, specifications and documents for a 725 BK038?
Additional datasheets, footprints and schematics for 725 BK038 are listed on our Part Details page. You can also find images and similar parts to 725 BK038 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 725 BK038 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 725 BK038 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 725 BK038 fall under?
The 725 BK038 is listed under Cable, Wire & Cable Assemblies > Multiconductor Cable.
Can I view similar or alternative parts?
You can view similar parts to 725 BK038 when available in the Multiconductor Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 725 BK038 you can contact the distributor directly for product support, shipping queries etc.
Is the 725 BK038 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 725 BK038 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 725 BK038.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 725 BK038 often in real-time on the comparison pages.
What if I can't find stock of 725 BK038?
You can fill out our help required form which you can use to request a quote for 725 BK038 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.