Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7231033001,
4-1195653-7 |
No distributors results available
View Full Pricing & Stock ComparisonJacket Color | Black |
---|---|
Shield Diameter | 2.86mm, .113in |
Wire Color | Gray, White, Black |
Conductor Material | Tin-Coated Copper |
Conductor Configuration | Twisted Triple |
Number of Conductors | 3 |
Overall Outside Diameter | 3.46mm, .136in |
Wire Diameter | .041in, 1.05mm |
Conductor Diameter | .031in, .79mm |
Voltage Rating | 600V |
Wire Source | United Kingdom |
Product Type | Cable |
Cable Style | Round Braided Shielded, Jacketed |
Product Classification | Cable - Spec 99 and 100 |
Cable Type | Spec 99M |
Operating Temperature Range | -55 – 125°C |
Where can I find additional details, specifications and documents for a 7231033001?
Additional datasheets, footprints and schematics for 7231033001 are listed on our Part Details page. You can also find images and similar parts to 7231033001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7231033001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7231033001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7231033001 fall under?
The 7231033001 is listed under Wire & Cable > Multicore Cable.
Can I view similar or alternative parts?
You can view similar parts to 7231033001 when available in the Multicore Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7231033001 you can contact the distributor directly for product support, shipping queries etc.
Is the 7231033001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7231033001 have stock available?
There is no stock from authorised distributors for 7231033001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7231033001 often in real-time on the comparison pages.
What if I can't find stock of 7231033001?
You can fill out our help required form which you can use to request a quote for 7231033001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.