722870-000

Power Systems

> Power Cable Accessories

> Power Cable Tubing & Accessories

distributor space
Organise Price Comparison Results by
Distributor Statistics for 722870-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 722870-000
Series Information for 722870-000 - TE Connectivity
  • Status: Active
  • Aliases: 722870-000, 2-1199977-3
  • Product Code: X270
  • Global Product Line: 755
  • GPL Description: ENERGY

Description

MWTM-35/12-100/U(S100)

Specifications

Color:
Black
Flexibility:
Semi-Rigid
Application Diameter (Min):
13mm
Expanded Inside Diameter (Min):
35mm
Cut Length:
100mm
Wall Thickness:
Medium
Recovered Inside Diameter (Max):
12mm
Recovered Wall Thickness (Max):
2mm
Application Diameter (Max):
31.5mm
UL Rating:
No
Standards:
IEC 60684-3-214, IEC 60684-3-246, IEC 60684-3-247, HD631.2
CSA Certified:
No
Mechanical Resistance:
Against Mechanical Impact or Damage
Thermal Resistance:
Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant
Marine-Offshore-Shipbuilding Certified:
Yes
Free of Lead, Cadmium, Heavy Metals:
Yes
Emission Free:
No
UV-Stabilized:
Yes
Non-Toxic & Non-Corrosive Emission:
Yes
Low Smoke Emission:
Yes
Other Colors Available:
No
Product Availability:
ASIA, EMEA, ANZPAC, AMERICAS
Material System:
Crosslinked Polyolefin
Wall Style (Excluding Adhesive):
Single
Adhesive Coating:
No
Shrink Ratio:
< 2.5:1
Technology:
Heat Shrink
Product Type:
Heat Shrink Tubing
Flammability:
Non-Flame-Retardant

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability