Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
DR-25-TW-1-0-SP,
7223184002, 5-1195647-0 |
Fluid Type | Diesel Fuel, Hydraulic Fluid, Lubricating Oil, Aviation Fuel, Brake Fluid, Water |
---|---|
Shrink Ratio | 2:1 |
Material | Crosslinked Elastomer |
Flexibility | Very Flexible |
Color | Black |
Material Systems Code | 25 |
Size Range | .5 – 1in, 12.8 – 25.4mm |
Recovered Inside Diameter (Max) | .5in, 12.8mm |
Recovered Wall Thickness (Nominal) | .89mm, .035in |
Expanded Inside Diameter (Min) | 25.4mm, 1in |
Product Source | US |
Low Outgassing | No |
Packaging Method | Box |
Applicable Region | Worldwide |
Wall Type | Pre-Coated Tubing |
Shrink Temperature (Min) | 150°C |
Flammability | Flame-Retardant |
Operating Temperature Range | -75 – 150°C |
Resistant To | Abrasion, Fluids, Mechanical Damage, Strain |
Recovery Temperature | 175°C |
Fluid Resistance | Splash Protection |
Cable Accessories Heat Shrinkable Tubing Elastomer Black Spool | Avnet America |
Heat Shrink Tubing & Sleeves HS-TBG 1 BK PRICE PER METER | Sager |
Where can I find additional details, specifications and documents for a 7223184002?
Additional datasheets, footprints and schematics for 7223184002 are listed on our Part Details page. You can also find images and similar parts to 7223184002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7223184002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7223184002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7223184002 fall under?
The 7223184002 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 7223184002 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7223184002 you can contact the distributor directly for product support, shipping queries etc.
Is the 7223184002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7223184002 have stock available?
Authorised distributors including Chip One Stop, TTI Europe, Avnet America, Sager and Farnell have stock available or on a lead time for 7223184002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7223184002 often in real-time on the comparison pages.
What if I can't find stock of 7223184002?
You can fill out our help required form which you can use to request a quote for 7223184002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.