Supply Voltage Min | 90VAC |
---|---|
Supply Voltage Max | 264VAC |
Time Min | 0s |
Time Max | 99999.9h |
Panel Cutout Height | - |
Panel Cutout Width | - |
Product Range | - |
Character Size | 0.125" |
Meter Shape | Round |
Supply Voltage Min | 90VAC |
---|---|
Supply Voltage Max | 264VAC |
Time Min | 0s |
Time Max | 99999.9h |
Character Size | 0.125" |
Meter Shape | Round |
RoHS Compliant | Yes |
Electromechanical Hour Meter | Newark Electronics |
Electromechanical Hour Meter, 90-264VAC, 2.8" dia, 99999.9 Hours, QC, 722 Series | Trumeter 722-0004 | RS Americas |
AC Hour Meter 3-Hole Round 90-264V | RS |
Elapsed Time Panel Meter 6 Digit Hours | Carlton-Bates |
Where can I find additional details, specifications and documents for a 722-0004?
Additional datasheets, footprints and schematics for 722-0004 are listed on our Part Details page. You can also find images and similar parts to 722-0004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 722-0004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 722-0004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 722-0004 fall under?
The 722-0004 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 722-0004 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 722-0004 you can contact the distributor directly for product support, shipping queries etc.
Is the 722-0004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 722-0004 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for 722-0004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 722-0004 often in real-time on the comparison pages.
What if I can't find stock of 722-0004?
You can fill out our help required form which you can use to request a quote for 722-0004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.