Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$24.65
Supply Voltage Min | 90VAC |
---|---|
Supply Voltage Max | 264VAC |
Time Min | 0s |
Time Max | 99999.9h |
Panel Cutout Height | 24.1mm |
Panel Cutout Width | 36.8mm |
Product Range | - |
Character Size | 0.125" |
Meter Shape | Rectangular |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage Min | 90VAC |
---|---|
Supply Voltage Max | 264VAC |
Time Min | 0s |
Time Max | 99999.9h |
Panel Cutout Height | 24.1mm |
Panel Cutout Width | 36.8mm |
Character Size | 0.125" |
Meter Shape | Rectangular |
RoHS Compliant | Yes |
Electromechanical Hour Meter, 90-264VAC, Rect Case, 99999.9 Hours, 722 Series | Trumeter 722-0001 | RS Americas |
Electromechanical Hour Meter | Newark Electronics |
AC Hour Meter 2-Hole Rectangular 90-264V | RS |
Hour Meter, 99999.9 hrs Count, Non-Reset, 120 to 240 VAC | Carlton-Bates |
Where can I find additional details, specifications and documents for a 722-0001?
Additional datasheets, footprints and schematics for 722-0001 are listed on our Part Details page. You can also find images and similar parts to 722-0001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 722-0001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 722-0001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 722-0001 fall under?
The 722-0001 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 722-0001 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 722-0001 you can contact the distributor directly for product support, shipping queries etc.
Is the 722-0001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 722-0001 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 722-0001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 722-0001 often in real-time on the comparison pages.
What if I can't find stock of 722-0001?
You can fill out our help required form which you can use to request a quote for 722-0001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.