Status: | Unknown |
---|---|
Series: | Diagonal Cutting Pliers |
RoHS: | Unknown |
Plier Style | Diagonal Cutting |
---|---|
Overall Length | 155.6mm |
Product Range | Diagonal Cutting Pliers |
SVHC | No SVHC (15-Jan-2018) |
PLIER, DIAGONAL CUTTING, 155.6MM | Farnell |
Plier, Diagonal Cutting, 155.6Mm | Newark Electronics |
Diagonal Telephone Work Pliers Type D-6 | Klein Tools 72192 | RS Americas |
Where can I find additional details, specifications and documents for a 72192?
Additional datasheets, footprints and schematics for 72192 are listed on our Part Details page. You can also find images and similar parts to 72192 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 72192 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 72192 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 72192 fall under?
The 72192 is listed under Klein Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 72192 when available in the Klein Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 72192 you can contact the distributor directly for product support, shipping queries etc.
Is the 72192 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 72192 have stock available?
Authorised distributors including Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 72192.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 72192 often in real-time on the comparison pages.
What if I can't find stock of 72192?
You can fill out our help required form which you can use to request a quote for 72192 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.