Status: | Unknown |
---|---|
Series: | 7000 Series |
RoHS: | Unknown |
Prices starting from US$11.77
Switch Operation | On-On-On |
---|---|
Contact Configuration | DPDT |
Illumination | Non Illuminated |
Product Range | 7000 Series |
Contact Current Max | 5A |
Switch Mounting | Panel |
Contact Voltage AC Nom | 120V |
Switch Terminals | Solder Lug |
Contact Voltage DC Nom | 28V |
SVHC | Lead (15-Jan-2019) |
C&K Toggle Switch DPDT On-on-on Latched 28V | Distrelec |
Toggle Sw, Dpdt, 5A, 120Vac, Solder Lug | Newark Electronics |
TOGGLE SW, DPDT, 5A, 120VAC, SOLDER LUG | element14 |
TOGGLE SW DPDT 5A 120V | TTI Europe |
Toggle Switches Switch Toggle Dpdt Seal Sldr Lug | Sager |
Where can I find additional details, specifications and documents for a 7211P3YZQE?
Additional datasheets, footprints and schematics for 7211P3YZQE are listed on our Part Details page. You can also find images and similar parts to 7211P3YZQE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7211P3YZQE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7211P3YZQE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7211P3YZQE fall under?
The 7211P3YZQE is listed under C&K Components Parts.
Can I view similar or alternative parts?
You can view similar parts to 7211P3YZQE when available in the C&K Components Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7211P3YZQE you can contact the distributor directly for product support, shipping queries etc.
Is the 7211P3YZQE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7211P3YZQE have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for 7211P3YZQE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7211P3YZQE often in real-time on the comparison pages.
What if I can't find stock of 7211P3YZQE?
You can fill out our help required form which you can use to request a quote for 7211P3YZQE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.