7211401 Cable by TE Connectivity

CABLE MARKER G 4/10 1 PK100

Status: Unknown
Series: G-Type Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.84

Distributor Stock
Logo for Farnell
Farnell
from US$5.36
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.28
-
Buy Now
Logo for element14
element14
from US$3.84
-
Buy Now

Specifications

Marker Type Push On Pre Printed
Legend 1
Legend Colour Black
Marker Colour Yellow
Marker Dimensions -
Cable Diameter Max 6mm
Cable Diameter Min 3mm
Marker Material Thermoplastic
Product Range G-Type Series
Accessory Type Wire Markers
Body Material Thermoplastic
Colour Yellow
Material Thermoplastic
Operating Temperature Max 70°C

Alternative Descriptions

Cable Marker, G, 4/10, 1, Pk100 | Newark Electronics
CABLE MARKER, G, 4/10, 1, PK100 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 7211401?

Additional datasheets, footprints and schematics for 7211401 are listed on our Part Details page. You can also find images and similar parts to 7211401 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 7211401 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7211401 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 7211401 fall under?

The 7211401 is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to 7211401 when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 7211401 you can contact the distributor directly for product support, shipping queries etc.

Is the 7211401 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 7211401 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 7211401.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 7211401 often in real-time on the comparison pages.

What if I can't find stock of 7211401?

You can fill out our help required form which you can use to request a quote for 7211401 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay