Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
721041-001,
5-1195638-7 |
Seal Type | Threaded |
---|---|
Material | Polyolefin, Nylon |
Number of Branches/Legs | 1 |
Overall Length (Recovered) | 2.45in, 62.23mm |
Expanded Inside Diameter (Min) | 19.1mm, .75in |
Cable Diameter Range | .26 – .64in, 6.6 – 16.26mm |
Overall Length (Supplied) | 62.23mm, 2.45in |
Recovered Inside Diameter (Max) | .25in, 6.4mm |
Drill Size | .75 |
Screw & Hole Thread Size | 1-3/4-14 |
Comment | Molded part has hot-melt adhesive preinstalled. |
Thread Style | NPT |
Angle | Straight |
Product Type | Heat Shrink Cable Entry Seal |
Flammability | Flame-Retardant |
Heat Shrink Cable Boots&end Caps Cable Entry Seal |Raychem Te Connectivity 721041-001 | Newark Electronics |
Cable Accessories Cable Entry Seal Polyolefin Black | Avnet America |
Heat Shrink Tubing & Sleeves | Sager |
Where can I find additional details, specifications and documents for a 721041-001?
Additional datasheets, footprints and schematics for 721041-001 are listed on our Part Details page. You can also find images and similar parts to 721041-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 721041-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 721041-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 721041-001 fall under?
The 721041-001 is listed under Harnessing > Heat Shrink Components > Cable Entry Seals.
Can I view similar or alternative parts?
You can view similar parts to 721041-001 when available in the Cable Entry Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 721041-001 you can contact the distributor directly for product support, shipping queries etc.
Is the 721041-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 721041-001 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 721041-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 721041-001 often in real-time on the comparison pages.
What if I can't find stock of 721041-001?
You can fill out our help required form which you can use to request a quote for 721041-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.