Status: | Unknown |
---|---|
Series: | 7000 Series |
RoHS: | Unknown |
Prices starting from US$4.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.68
|
No stock
|
Buy Now | |
RS Americas
from US$4.69
|
262
in stock
|
Buy Now | |
Distrelec
from US$12.34
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$9.70
|
14
in stock
|
Buy Now | |
Rutronik
from US$11.60
|
-
|
Buy Now | |
Future Electronics
from US$9.41
|
-
|
Buy Now | |
element14
from US$12.35
|
-
|
Buy Now | |
TTI Europe
from US$8.84
|
-
|
Buy Now | |
Sager
from US$8.96
|
-
|
Buy Now |
Switch Operation | On-None-(On) |
---|---|
Contact Configuration | DPDT |
Illumination | Non Illuminated |
Product Range | 7000 Series |
Contact Current Max | 5A |
Switch Mounting | Panel |
Contact Voltage AC Nom | 120V |
Switch Terminals | Solder Lug |
Contact Voltage DC Nom | 28V |
SVHC | Lead (15-Jan-2019) |
Switch, Toggle, Sealed, DPDT, ON-NONE-MOM, .420 Actuator, 5A,120VAC,28VDC, Solder | C&K 7208SYZQE | RS Americas |
C&K Toggle Switch ON-MOM DPDT SLDR | Distrelec |
Toggle Switch, Dpdt, 5A, 120Vac, Panel | Newark Electronics |
Toggle DPDT ON-NONE-MOM 2A @250VAC | Rutronik |
7000 Series DPDT 5A 120VPanel Mount Toggle Switch | Future Electronics |
TOGGLE SW DPDT 5A 120V | TTI Europe |
Toggle Switches ON-MOM DPDT SLDR | Sager |
TOGGLE SW, DPDT, 5A, 120VAC, SOLDER LUG | Farnell |
Where can I find additional details, specifications and documents for a 7208SYZQE?
Additional datasheets, footprints and schematics for 7208SYZQE are listed on our Part Details page. You can also find images and similar parts to 7208SYZQE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7208SYZQE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7208SYZQE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7208SYZQE fall under?
The 7208SYZQE is listed under C&K Components Parts.
Can I view similar or alternative parts?
You can view similar parts to 7208SYZQE when available in the C&K Components Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7208SYZQE you can contact the distributor directly for product support, shipping queries etc.
Is the 7208SYZQE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7208SYZQE have stock available?
Authorised distributors including RS Americas, Distrelec, Newark Electronics, Rutronik and Future Electronics have stock available or on a lead time for 7208SYZQE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7208SYZQE often in real-time on the comparison pages.
What if I can't find stock of 7208SYZQE?
You can fill out our help required form which you can use to request a quote for 7208SYZQE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.