720869-000 Connector Backshells & Adapters by TE Connectivity

TXR41AB90-2414AI

Status: Active
Series: -
RoHS: Unknown
Aliases: 720869-000,
2-1195637-5
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$102.17

Distributor Stock
Logo for Distrelec
Distrelec
from US$221.92
26
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$192.70
26
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$243.74
26
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$186.00
26
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$159.38
-
Buy Now
Logo for Sager
Sager
from US$102.17
-
Buy Now

Specifications

TE Adapter Code 41
Adapter Entry Size 14
Adapter Plating Material Cadmium (AMS-QQ-P-416 Type II, Class 3)
Material Aluminum
Color Olive Drab
Cable Diameter Range 11.1 – 17.8mm, .438 – .7in
Cable Entry Diameter .01 – .88in, .2 – 22.2mm
Connector Detail Specification Number MS27479, MS27480, MS27497, MS27665, MS27656, MS27472, MS27473, MS24266, MS27474, MS27484, MS27653, MS27467, MS27468, MS27481, MS27652, MS27661
Connector General Specification Number MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series I, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class T
Style Tinel-Lock Adapter
Pluggable I/O Accessory Type Tinel-Lock Adapter
Adapter Angle 90
Termination Device Type Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Connector Shell Size 25, 24
Termination Device Included TR14AI
Overbraid Termination Tinel-Lock Ring
Operating Temperature Range -65 – 175°C, -85 – 347°F
Salt Spray Resistance 500Hr

Compatible Parts


Alternative Descriptions

Circular Connector Adapter, Aluminum Alloy |Raychem Te Connectivity 720869-000 | Newark Electronics
Circular MIL Spec Strain Reliefs&Adapters | Rapid Electronics
TE Connectivity 90° 24/25 Shell Size Olive Drab Cadmium Over Electroless Nickel Aluminum Alloy | Distrelec
Connector Accessories Tinel Lock Adapter Right Angle Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel | Avnet America
Circular MIL Spec Strain Reliefs & Adapters TXR41AB90-2414AI | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 720869-000?

Additional datasheets, footprints and schematics for 720869-000 are listed on our Part Details page. You can also find images and similar parts to 720869-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 720869-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 720869-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 720869-000 fall under?

The 720869-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.

Can I view similar or alternative parts?

You can view similar parts to 720869-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 720869-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 720869-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 720869-000 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 720869-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 720869-000 often in real-time on the comparison pages.

What if I can't find stock of 720869-000?

You can fill out our help required form which you can use to request a quote for 720869-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay