Status: | Unknown |
---|---|
Series: | 7000 Series |
RoHS: | Unknown |
Switch Operation | (On)-Off-(On) |
---|---|
Contact Configuration | DPDT |
Illumination | Non Illuminated |
Product Range | 7000 Series |
Contact Current Max | 5A |
Switch Mounting | Panel |
Contact Voltage AC Nom | 120V |
Switch Terminals | Solder Lug |
Contact Voltage DC Nom | 28V |
SVHC | Lead (15-Jan-2019) |
7205Tcwzge |C&k Components 7205TCWZGE | Newark Electronics |
TOGGLE SW DPDT 5A 120V | TTI Europe |
Toggle Switches Mom OFF Mom DPDT 5A 250VAC 28VDC | Sager |
TOGGLE SW, DPDT, 5A, 120VAC, SOLDER LUG | Farnell |
Where can I find additional details, specifications and documents for a 7205TCWZGE?
Additional datasheets, footprints and schematics for 7205TCWZGE are listed on our Part Details page. You can also find images and similar parts to 7205TCWZGE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7205TCWZGE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7205TCWZGE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7205TCWZGE fall under?
The 7205TCWZGE is listed under C&K Components Parts.
Can I view similar or alternative parts?
You can view similar parts to 7205TCWZGE when available in the C&K Components Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7205TCWZGE you can contact the distributor directly for product support, shipping queries etc.
Is the 7205TCWZGE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7205TCWZGE have stock available?
Authorised distributors including Newark Electronics, element14, TTI Europe, Sager and Farnell have stock available or on a lead time for 7205TCWZGE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7205TCWZGE often in real-time on the comparison pages.
What if I can't find stock of 7205TCWZGE?
You can fill out our help required form which you can use to request a quote for 7205TCWZGE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.