Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$65.86
|
No stock
|
Buy Now | |
Sager
from US$1.18
|
762
in stock
|
Buy Now | |
RS Americas
from US$1.05
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$30.24
|
344
in stock
|
Buy Now | |
element14
from US$37.88
|
344
in stock
|
Buy Now | |
Farnell
from US$32.32
|
344
in stock
|
Buy Now | |
Distrelec
from US$110.03
|
4
in stock
|
Buy Now | |
Carlton-Bates
from US$1.20
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Label Type | Warning |
---|---|
Label Dimensions | 51mm x 51mm |
Label Material | - |
Label Colour | Black on Yellow |
Pack Quantity | 500 |
Product Range | - |
Label, Esd Warning, Yellow, 2" X 2" | Newark Electronics |
LABEL, ESD WARNING, YELLOW, 2" X 2" | element14 |
CAUTION LABEL, DESTRUCTIBLE, 51MM x 51MM | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Standoff Material | Brass |
---|---|
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 |
Standoff Type | Hex Male-Female |
Body Length | 28.6mm |
Product Range | - |
Overall Length | 33.4mm |
External Width | 6.35mm |
SVHC | No SVHC (15-Jan-2018) |
Standoffs & Spacers NB 1.125 M/F THRD | Sager |
Standoff, Hex Male Female Brass 4-40 Thread, 1.125" (28.6 mm) Length | Keystone Electronics 7202 | RS Americas |
Threaded Standoff, Nylon, Nickel Plated, Male 4-40 | Carlton-Bates |
Where can I find additional details, specifications and documents for a 7202?
Additional datasheets, footprints and schematics for 7202 are listed on our Part Details page. You can also find images and similar parts to 7202 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7202 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7202 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7202 fall under?
The 7202 is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to 7202 when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7202 you can contact the distributor directly for product support, shipping queries etc.
Is the 7202 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7202 have stock available?
Authorised distributors including Sager, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 7202.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7202 often in real-time on the comparison pages.
What if I can't find stock of 7202?
You can fill out our help required form which you can use to request a quote for 7202 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.