Status: | Unknown |
---|---|
Series: | 7000 Series |
RoHS: | Unknown |
Prices starting from US$8.54
Switch Operation | On-None-On |
---|---|
Contact Configuration | DPDT |
Illumination | Non Illuminated |
Product Range | 7000 Series |
Contact Current Max | 5A |
Switch Mounting | Through Hole |
Contact Voltage AC Nom | 120V |
Switch Terminals | Solder |
Contact Voltage DC Nom | 28V |
SVHC | Lead (15-Jan-2019) |
Switch, Toggle, Sealed, DPDT, ON-NONE-ON,.200 Act,5A,120VAC,28VDC, R/A PC ThruHole | C&K 7201MD9AQE | RS Americas |
Toggle Switch, Dpdt, 5A, 120Vac, Tht | Newark Electronics |
TOGGLE SWITCH, DPDT, 5A, 120VAC, THT | element14 |
TOGGLE SW DPDT 5A 120V | TTI Europe |
Toggle Switches Switch Toggle Dpdt R/A Pcb 5A | Sager |
SWITCH 7201 TOGGLE | Boersig |
Where can I find additional details, specifications and documents for a 7201MD9AQE?
Additional datasheets, footprints and schematics for 7201MD9AQE are listed on our Part Details page. You can also find images and similar parts to 7201MD9AQE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7201MD9AQE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7201MD9AQE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7201MD9AQE fall under?
The 7201MD9AQE is listed under C&K Components Parts.
Can I view similar or alternative parts?
You can view similar parts to 7201MD9AQE when available in the C&K Components Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7201MD9AQE you can contact the distributor directly for product support, shipping queries etc.
Is the 7201MD9AQE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7201MD9AQE have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for 7201MD9AQE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7201MD9AQE often in real-time on the comparison pages.
What if I can't find stock of 7201MD9AQE?
You can fill out our help required form which you can use to request a quote for 7201MD9AQE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.