720109-000 Part Information

Details for 720109-000 by TE Connectivity

Power Systems>Insulation & Protection>Surge Arresters

Part Downloads

Part Specifications

Color Red
Termination Stud Thread M12
Shed Outside Diameter 57mm
Shed Inside Diameter 57mm, 2.2in
Height 400mm
Continuous Operating Voltage (Uc) 12kV
Steep Lightning Impulse Current – 1/20µs @ 10kA 42.7kV
Residual Voltage (Nominal Current) 39.9kV
Voltage Rating (Ur) 15kV
Discharge Current (Nominal) 10kA
Short Circuit Current 16kA
Voltage Rating (Uc) 15kV
Cantilever Strength -SSL 200kN
Application Type Switchgear
Free of Lead, Cadmium, Heavy Metals Yes
Product Availability Worldwide
Surge Arrester Class 1
Product Family SPA
Technology Wrap
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Aliases: 720109-000, 5-1195631-7
Product Code: H122
Global Product Line: E77
GPL Description: ENERGY

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 720109-000?

Additional datasheets, footprints and schematics for 720109-000 are listed in our Part Details tab. You can also find the 720109-000 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 720109-000 in the Pricing & Inventory tab next to part details. You can view 720109-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 720109-000 fall under?

The 720109-000 is listed under Power Systems > Insulation & Protection > Surge Arresters.

Can I view similar or alternative parts?

You can view similar parts to 720109-000 when available in the Surge Arresters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 720109-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 720109-000 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 720109-000 have stock available?

There is no stock from authorised distributors for 720109-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 720109-000 often in real-time on the comparison pages.

What if I can't find stock of 720109-000?

You can fill out our help required form which you can use to request a quote for 720109-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 720109-000

Loading...
Loading Results for 720109-000
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us