Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 85VAC |
---|---|
Supply Voltage Max | 500VAC |
Time Min | - |
Time Max | - |
Panel Cutout Height | - |
Panel Cutout Width | - |
Product Range | - |
Panel Cutout Diameter | 54.9mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage Min | 85VAC |
---|---|
Supply Voltage Max | 500VAC |
Panel Cutout Diameter | 54.9mm |
RoHS Compliant | Yes |
Digital Hour Meter | Newark Electronics |
LCD Hour Meter, 9999999.9, 85-500VAC, Non-reset, Steel Enclosure, 720 Series | Trumeter 720-6300 | RS Americas |
AC Hour Meter, 6 in. Wire Leads, 999999.9 hrs Count | Carlton-Bates |
Where can I find additional details, specifications and documents for a 720-6300?
Additional datasheets, footprints and schematics for 720-6300 are listed on our Part Details page. You can also find images and similar parts to 720-6300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 720-6300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 720-6300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 720-6300 fall under?
The 720-6300 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 720-6300 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 720-6300 you can contact the distributor directly for product support, shipping queries etc.
Is the 720-6300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 720-6300 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Carlton-Bates have stock available or on a lead time for 720-6300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 720-6300 often in real-time on the comparison pages.
What if I can't find stock of 720-6300?
You can fill out our help required form which you can use to request a quote for 720-6300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.