DMM Functions | Current Voltage Capacitance Frequency Resistance Temperature |
---|---|
No. of Digits | 3.5 |
DMM Response Type | Mean Value |
Display Count | 1999 |
Range Selection | Manual |
Voltage Measure DC Max | 1kV |
Voltage Measure AC Max | 750V |
Current Measure DC Max | 20A |
Current Measure AC Max | 20A |
Resistance Measure Max | 20Mohm |
Manufacturer Warranty | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Measuring Range Resolution | 2nF / 200nF / 100µ |
Current Measuring Range AC | 20A |
Current Measuring Range DC | 20A |
DMM Type | Hand Held |
External Depth | 39mm |
External Length / Height | 179mm |
External Width | 88mm |
Manufacturers Warranty | 24 |
Ranging | Manual |
Temperature Measuring Range | -40°C to +1000°C |
Voltage Measuring Range AC | 750V |
Voltage Measuring Range DC | 1kV |
Weight | 351g |
Modern Digital Multimeter | Newark Electronics |
MULTIMETER, HAND HELD, 3.5 DIGIT | Farnell |
Where can I find additional details, specifications and documents for a 72-9385?
Additional datasheets, footprints and schematics for 72-9385 are listed on our Part Details page. You can also find images and similar parts to 72-9385 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 72-9385 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 72-9385 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 72-9385 fall under?
The 72-9385 is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to 72-9385 when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 72-9385 you can contact the distributor directly for product support, shipping queries etc.
Is the 72-9385 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 72-9385 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for 72-9385.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 72-9385 often in real-time on the comparison pages.
What if I can't find stock of 72-9385?
You can fill out our help required form which you can use to request a quote for 72-9385 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.