Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DMM Functions | AC/DC Current AC/DC Voltage Capacitance Continuity Diode Frequency Resistance Temperature |
---|---|
No. of Digits | 4.75 |
DMM Response Type | True RMS |
Display Count | 39999 |
Range Selection | Auto |
Voltage Measure DC Max | 1kV |
Voltage Measure AC Max | 1kV |
Current Measure DC Max | 10A |
Current Measure AC Max | 10A |
Resistance Measure Max | 40Mohm |
Manufacturer Warranty | 1 Year |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Measuring Range | 40nF 400nF 4µF 40µF 400µF 4mF 40mF |
Current Measuring Range AC | 400µA 4000µA 40mA 400mA 10A |
Current Measuring Range DC | 400µA 4mA 40mA 400mA 10A |
DMM Type | Hand Held |
Manufacturers Warranty | 24 |
Plug Type | EU |
Ranging | Auto |
Temperature Measuring Range | -40°C to +1000°C |
Voltage Measuring Range AC | 4V 40V 400V 1kV |
Voltage Measuring Range DC | 400mV 4V 40V 400V 1kV |
MULTIMETER, DIGITAL, HANDHELD, TRMS, EUR | element14 |
True Rms Intelligent Digital Multimeter With Usb | Newark Electronics |
Where can I find additional details, specifications and documents for a 72-9380A?
Additional datasheets, footprints and schematics for 72-9380A are listed on our Part Details page. You can also find images and similar parts to 72-9380A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 72-9380A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 72-9380A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 72-9380A fall under?
The 72-9380A is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to 72-9380A when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 72-9380A you can contact the distributor directly for product support, shipping queries etc.
Is the 72-9380A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 72-9380A have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 72-9380A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 72-9380A often in real-time on the comparison pages.
What if I can't find stock of 72-9380A?
You can fill out our help required form which you can use to request a quote for 72-9380A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.