72-9375 Part Information
Details for 72-9375 by Tenma
Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 38.5600 |
Stock Information
Details
Part Downloads
Part Specifications
DMM Functions | Current Voltage Capacitance Frequency Resistance |
No. of Digits | 3.75 |
DMM Response Type | Average |
Display Count | 3999 |
Range Selection | Auto |
Voltage Measure DC Max | 1kV |
Voltage Measure AC Max | 750V |
Current Measure DC Max | 10A |
Current Measure AC Max | 10A |
Resistance Measure Max | 40Mohm |
Manufacturer Warranty | 1 Year |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Measuring Range | 40nF 400nF 4mF 40mF 100mF |
Current Measuring Range AC | 400µA 4000µA 40mA 400mA 4A 10A |
Current Measuring Range DC | 400µA 4000µA 40mA 400mA 4A 10A |
DMM Type | Hand Held |
Manufacturers Warranty | 24 |
Voltage Measuring Range AC | 4V 40V 400V 750V |
Voltage Measuring Range DC | 400mV 4V 40V 400V 1kV |
Alternative Part Descriptions
- SOLAR POWERED DIGITAL MULTIMETER; DMM Functions:AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Diode, Frequency, Resistance; No. of Digits:3.75; DMM Response Type:Average; Display Count:3999; Range Selection:Auto RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 72-9375?
Additional datasheets, footprints and schematics for 72-9375 are listed in our Part Details tab. You can also find the 72-9375 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 72-9375 in the Pricing & Inventory tab next to part details. You can view 72-9375 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 72-9375 fall under?
The 72-9375 is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to 72-9375 when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 72-9375 you can contact the distributor directly for product support, shipping queries etc.
Is the 72-9375 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 72-9375 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 72-9375.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 72-9375 often in real-time on the comparison pages.
What if I can't find stock of 72-9375?
You can fill out our help required form which you can use to request a quote for 72-9375 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.