Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Scope Channels | 2 Channel |
Bandwidth | 200MHz |
Sampling Rate | 1GSPS |
Display Memory Depth | 512 kpts |
Calculated Rise Time | 1.8ns |
Scope Display Type | LCD Colour / Monochrome |
Kit Contents | One Probe Per Channel (1 |
Manufacturer Warranty | 1 Year |
SVHC | No SVHC (27-Jun-2018) |
Plug Type | EU UK |
Input Impedance | 1Mohm |
Input Voltage | 120V |
Scope Type | Hand Held |
OSCILLOSCOPE, HANDHELD DSO, 2CH, 200MHZ | Farnell |
Oscilloscope, 200Mhz, 1Gsps | Newark Electronics |
Where can I find additional details, specifications and documents for a 72-9365?
Additional datasheets, footprints and schematics for 72-9365 are listed on our Part Details page. You can also find images and similar parts to 72-9365 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 72-9365 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 72-9365 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 72-9365 fall under?
The 72-9365 is listed under Test Equipment > Oscilloscopes > Hand Held Oscilloscopes.
Can I view similar or alternative parts?
You can view similar parts to 72-9365 when available in the Hand Held Oscilloscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 72-9365 you can contact the distributor directly for product support, shipping queries etc.
Is the 72-9365 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 72-9365 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for 72-9365.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 72-9365 often in real-time on the comparison pages.
What if I can't find stock of 72-9365?
You can fill out our help required form which you can use to request a quote for 72-9365 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.