Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Test Connector Type A | 4mm Banana Plug, Shrouded |
---|---|
Test Connector Type B | 4mm Right Angle Banana Plug, Shrouded |
Voltage Rating | 1kV |
Current Rating | 10A |
Insulator Colour | Black, Red |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 72-9315?
Additional datasheets, footprints and schematics for 72-9315 are listed on our Part Details page. You can also find images and similar parts to 72-9315 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 72-9315 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 72-9315 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 72-9315 fall under?
The 72-9315 is listed under Test & Measurement > Test Leads & Test Probes > Test Lead Sets.
Can I view similar or alternative parts?
You can view similar parts to 72-9315 when available in the Test Lead Sets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 72-9315 you can contact the distributor directly for product support, shipping queries etc.
Is the 72-9315 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 72-9315 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 72-9315.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 72-9315 often in real-time on the comparison pages.
What if I can't find stock of 72-9315?
You can fill out our help required form which you can use to request a quote for 72-9315 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.