Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Jack |
---|---|
Connector Mounting | Panel Mount |
Current Rating | 36A |
Voltage Rating | 1kV |
Contact Plating | Nickel Plated Contacts |
Connector Colour | Black |
Contact Material | Brass |
Contact Termination Type | Screw |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Contact Termination | Screw |
PANEL MT IEC 4MM(0.16IN)JACK FOR SHEATHED PLUG HEX NUT 10/PKG (BLACK) | Pomona Electronics 72930-0 | RS Americas |
Banana Jack, 36A, Screw, Black | Newark Electronics |
BANANA JACK, 36A, SCREW, BLACK, PK10 | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Test Connector Type A | Test Tip Probe |
---|---|
Test Connector Type B | 4mm Banana Plug, Shrouded |
Voltage Rating | 1kV |
Current Rating | 10A |
Insulator Colour | Black, Red |
Lead Length - Metric | 1.2m |
No. of Test Leads | 2 |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 72930-0?
Additional datasheets, footprints and schematics for 72930-0 are listed on our Part Details page. You can also find images and similar parts to 72930-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 72930-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 72930-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 72930-0 fall under?
The 72930-0 is listed under Test & Measurement > Test Connectors & IC Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to 72930-0 when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 72930-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 72930-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 72930-0 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 72930-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 72930-0 often in real-time on the comparison pages.
What if I can't find stock of 72930-0?
You can fill out our help required form which you can use to request a quote for 72930-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.