Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DMM Functions | DC Current Voltage Frequency Resistance Temperature |
---|---|
No. of Digits | 3.5 |
DMM Response Type | Average |
Display Count | 1999 |
Range Selection | Manual |
Voltage Measure DC Max | 1kV |
Voltage Measure AC Max | 750V |
Current Measure DC Max | 10A |
Current Measure AC Max | - |
Resistance Measure Max | 20Mohm |
Manufacturer Warranty | 1 Year |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Current Measuring Range DC | 200mA 10A |
DMM Type | Hand Held |
Ranging | Manual |
Temperature Measuring Range | -40°C to +1000°C |
Voltage Measuring Range AC | 200V to 750V |
Voltage Measuring Range DC | 200mV 2V 20V 200V 1kV |
MULTIMETER, DIG, HAND HELD, 3.5 DIGITS | Farnell |
Digital Multimeter, Automotive | Newark Electronics |
Where can I find additional details, specifications and documents for a 72-9275?
Additional datasheets, footprints and schematics for 72-9275 are listed on our Part Details page. You can also find images and similar parts to 72-9275 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 72-9275 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 72-9275 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 72-9275 fall under?
The 72-9275 is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to 72-9275 when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 72-9275 you can contact the distributor directly for product support, shipping queries etc.
Is the 72-9275 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 72-9275 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for 72-9275.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 72-9275 often in real-time on the comparison pages.
What if I can't find stock of 72-9275?
You can fill out our help required form which you can use to request a quote for 72-9275 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.