72-8725 Part Information

Details for 72-8725 by Tenma

Test & Measurement > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO

Part Downloads

Part Specifications

Product Range -
Scope Channels 4 Channel
Bandwidth 100MHz
Sampling Rate 2GSPS
Display Memory Depth 1024 kpts
Calculated Rise Time 3.5ns
Scope Display Type QVGA LCD Colour
Kit Contents -
Manufacturer Warranty 1 Year
SVHC No SVHC (27-Jun-2018)
Plug Type EU UK
External Depth 147mm
External Height 177mm
External Width 336mm
Input Impedance 1Mohm
Scope Type Bench
Supply Voltage Max 240VAC
Supply Voltage Min 100VAC
RoHS Compliant

Alternative Part Descriptions

  • OSCILLOSCOPE, 4-CHAN, 100MHZ, 2GSPS; Product Range:-; Scope Channels:4 Channel; Bandwidth:100MHz; Sampling Rate:2GSPS; Display Memory Depth:24 kpts; Calculated Rise Time:3.5ns; Scope Display Type:QVGA LCD Color; Kit Contents:- RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 72-8725?

Additional datasheets, footprints and schematics for 72-8725 are listed in our Part Details tab. You can also find the 72-8725 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 72-8725 in the Pricing & Inventory tab next to part details. You can view 72-8725 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 72-8725 fall under?

The 72-8725 is listed under Test Equipment > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO / DPO.

Can I view similar or alternative parts?

You can view similar parts to 72-8725 when available in the Digital Signal / Digital Phosphor Oscilloscopes - DSO / DPO range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 72-8725 you can contact the distributor directly for product support, shipping queries etc.

Is the 72-8725 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 72-8725 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 72-8725.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 72-8725 often in real-time on the comparison pages.

What if I can't find stock of 72-8725?

You can fill out our help required form which you can use to request a quote for 72-8725 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 72-8725

Loading...
Loading Results for 72-8725
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us