72-8720 Part Information

Details for 72-8720 by Tenma

Test & Measurement>Multimeters & Clamp Meters>Digital Multimeters - Bench

Part Downloads

Part Specifications

No. of Digits 4.75
DMM Connectivity RS232 USB
Current Measure AC Max 10A
Voltage Measure AC Max 1kV
Resistance Measure Max 40Mohm
Product Range -
Current Measure DC Max 10A
Voltage Measure DC Max 1kV
Manufacturer Warranty 1 Year
DMM Functions Current Voltage Capacitance Frequency Resistance Temperature
Plug Type EU UK
SVHC No SVHC (27-Jun-2018)
Capacitance Measuring Range 40nF to 400mF
DMM Response Type True RMS
DMM Type Bench
Display Count 40000
Manufacturers Warranty 24
Ranging Auto Manual
Temperature Measuring Range -40°C to +1000°C
Voltage Measuring Range AC 4V to 1kV
Voltage Measuring Range DC 400mV to 1kV
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 72-8720?

Additional datasheets, footprints and schematics for 72-8720 are listed in our Part Details tab. You can also find the 72-8720 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 72-8720 in the Pricing & Inventory tab next to part details. You can view 72-8720 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 72-8720 fall under?

The 72-8720 is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Bench.

Can I view similar or alternative parts?

You can view similar parts to 72-8720 when available in the Digital Multimeters - Bench range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 72-8720 you can contact the distributor directly for product support, shipping queries etc.

Is the 72-8720 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 72-8720 have stock available?

There is no stock from authorised distributors for 72-8720.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 72-8720 often in real-time on the comparison pages.

What if I can't find stock of 72-8720?

You can fill out our help required form which you can use to request a quote for 72-8720 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 72-8720

Loading...
Loading Results for 72-8720
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us