Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits | 3.5 |
---|---|
DMM Connectivity | - |
Current Measure AC Max | 10A |
Voltage Measure AC Max | 750V |
Resistance Measure Max | 20Mohm |
Product Range | - |
Current Measure DC Max | 10A |
Voltage Measure DC Max | 1kV |
Manufacturer Warranty | 1 Year |
DMM Functions | Current Voltage Capacitance Frequency Resistance Temperature |
Plug Type | EU UK |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Measuring Range | 20nF to 200µF |
Current Measuring Range AC | 2mA 20mA 200mA 10A |
Current Measuring Range DC | 200µA 2mA 20mA 200mA 10A |
DMM Type | Bench |
Display Count | 2000 |
Manufacturers Warranty | 24 |
Ranging | Auto Manual |
Temperature Measuring Range | -40°C to +1000°C |
Voltage Measuring Range AC | 2V to 1kV |
Voltage Measuring Range DC | 200mV to 1kV |
Where can I find additional details, specifications and documents for a 72-8715?
Additional datasheets, footprints and schematics for 72-8715 are listed on our Part Details page. You can also find images and similar parts to 72-8715 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 72-8715 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 72-8715 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 72-8715 fall under?
The 72-8715 is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Bench.
Can I view similar or alternative parts?
You can view similar parts to 72-8715 when available in the Digital Multimeters - Bench range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 72-8715 you can contact the distributor directly for product support, shipping queries etc.
Is the 72-8715 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 72-8715 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 72-8715.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 72-8715 often in real-time on the comparison pages.
What if I can't find stock of 72-8715?
You can fill out our help required form which you can use to request a quote for 72-8715 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.