Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LCR Type | Hand Held |
---|---|
Test Frequency Max | - |
Inductance Measure Max | 20H |
Capacitance Measure Max | 600µF |
Resistance Measure Max | 20Mohm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 4% |
Capacitance Meter Functions | Capacitance Inductance Resistance Diode |
Capacitance Meter Type | Hand Held |
Capacitance Range Accuracy | (1.0 + 5d) |
DMM Type | Hand Held |
Display Count | 1999 |
External Depth | 38mm |
External Height | 172mm |
External Width | 83mm |
Inductance Measuring Range Accuracy | (2.0 + 8d) |
Inductance Measuring Ranges | 2mH 20mH 200mH 2H 20H |
Manufacturer Warranty | 1 Year |
Resistance Range Accuracy | (0.8% + 1d) |
Weight | 11oz |
Multimeter, Lcr, 83X172X38Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 72-8155?
Additional datasheets, footprints and schematics for 72-8155 are listed on our Part Details page. You can also find images and similar parts to 72-8155 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 72-8155 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 72-8155 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 72-8155 fall under?
The 72-8155 is listed under Test & Measurement > Component Testing > LCR Meters.
Can I view similar or alternative parts?
You can view similar parts to 72-8155 when available in the LCR Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 72-8155 you can contact the distributor directly for product support, shipping queries etc.
Is the 72-8155 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 72-8155 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for 72-8155.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 72-8155 often in real-time on the comparison pages.
What if I can't find stock of 72-8155?
You can fill out our help required form which you can use to request a quote for 72-8155 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.