Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$99.98
Distributor | Stock | ||
---|---|---|---|
Newark
from US$99.98
|
No stock
|
Buy Now |
DMM Functions | DC Current, AC/DC Voltage, Resistance |
---|---|
No. of Digits | 3.5 |
DMM Response Type | Mean Value |
Display Count | 1999 |
Range Selection | Manual |
Voltage Measure DC Max | 500V |
Cal Dmm, Handheld, True Rms, 3-3/4 Digit | Newark Electronics |
Where can I find additional details, specifications and documents for a 72-7770 CAL?
Additional datasheets, footprints and schematics for 72-7770 CAL are listed on our Part Details page. You can also find images and similar parts to 72-7770 CAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 72-7770 CAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 72-7770 CAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 72-7770 CAL fall under?
The 72-7770 CAL is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to 72-7770 CAL when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 72-7770 CAL you can contact the distributor directly for product support, shipping queries etc.
Is the 72-7770 CAL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 72-7770 CAL have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 72-7770 CAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 72-7770 CAL often in real-time on the comparison pages.
What if I can't find stock of 72-7770 CAL?
You can fill out our help required form which you can use to request a quote for 72-7770 CAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.