72-7620 Part Information
Details for 72-7620 by Tenma
Test & Measurement > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 684.0000 |
Stock Information
Details
Part Downloads
Part Specifications
Product Range | - |
Scope Channels | 2 Channel |
Bandwidth | 100MHz |
Sampling Rate | 1GSPS |
Display Memory Depth | 16 Mpts |
Calculated Rise Time | 3.5ns |
Scope Display Type | LCD Colour |
Kit Contents | Probe x 2 (1x 10x Switchable) Power Cord USB Cable PC Software CD |
Manufacturer Warranty | 1 Year |
SVHC | No SVHC (27-Jun-2018) |
Plug Type | EU UK |
Alternative Part Descriptions
- OSCILLOSCOPE, 100MHZ, 2-CH, 1GSPS; Product Range:-; Scope Channels:2 Channel; Bandwidth:100MHz; Sampling Rate:1GSPS; Display Memory Depth:16 Mpts; Calculated Rise Time:3.5ns; Scope Display Type:LCD Color; Manufacturer Warranty:- RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 72-7620?
Additional datasheets, footprints and schematics for 72-7620 are listed in our Part Details tab. You can also find the 72-7620 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 72-7620 in the Pricing & Inventory tab next to part details. You can view 72-7620 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 72-7620 fall under?
The 72-7620 is listed under Test Equipment > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO / DPO.
Can I view similar or alternative parts?
You can view similar parts to 72-7620 when available in the Digital Signal / Digital Phosphor Oscilloscopes - DSO / DPO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 72-7620 you can contact the distributor directly for product support, shipping queries etc.
Is the 72-7620 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 72-7620 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 72-7620.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 72-7620 often in real-time on the comparison pages.
What if I can't find stock of 72-7620?
You can fill out our help required form which you can use to request a quote for 72-7620 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.