Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$271.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$271.03
|
No stock
|
Buy Now |
Scope Channels | 2 Channel |
---|---|
Bandwidth | 30MHz |
Scope Display Type | CRT |
Calculated Rise Time | 11.7ns |
Kit Contents | One Probe Per Channel |
Manufacturer Warranty | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Plug Type | EU UK |
Input Impedance | 1Mohm |
Scope Type | Bench |
OSCILLOSCOPE, 2 CH, 30MHZ | Farnell |
Where can I find additional details, specifications and documents for a 72-6802?
Additional datasheets, footprints and schematics for 72-6802 are listed on our Part Details page. You can also find images and similar parts to 72-6802 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 72-6802 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 72-6802 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 72-6802 fall under?
The 72-6802 is listed under Test Equipment > Oscilloscopes > Analogue Oscilloscopes.
Can I view similar or alternative parts?
You can view similar parts to 72-6802 when available in the Analogue Oscilloscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 72-6802 you can contact the distributor directly for product support, shipping queries etc.
Is the 72-6802 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 72-6802 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 72-6802.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 72-6802 often in real-time on the comparison pages.
What if I can't find stock of 72-6802?
You can fill out our help required form which you can use to request a quote for 72-6802 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.