Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Scope Channels | 2 Channel |
---|---|
Bandwidth | 30MHz |
Sampling Rate | 250MSPS |
Display Memory Depth | 10 kpts |
Calculated Rise Time | 11ns |
Scope Display Type | TFT LCD Color |
RoHS Compliant | Yes |
Dso, 2-Ch, Tft Lcd, 30Mhz, 250Msps | Newark Electronics |
Where can I find additional details, specifications and documents for a 72-2580?
Additional datasheets, footprints and schematics for 72-2580 are listed on our Part Details page. You can also find images and similar parts to 72-2580 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 72-2580 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 72-2580 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 72-2580 fall under?
The 72-2580 is listed under Test & Measurement > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO.
Can I view similar or alternative parts?
You can view similar parts to 72-2580 when available in the Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 72-2580 you can contact the distributor directly for product support, shipping queries etc.
Is the 72-2580 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 72-2580 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for 72-2580.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 72-2580 often in real-time on the comparison pages.
What if I can't find stock of 72-2580?
You can fill out our help required form which you can use to request a quote for 72-2580 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.