72-13670 TENMA Parts by Tenma

CONN BANANA PLUG 20A SCREW BLK

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.06

Distributor Stock
Logo for Farnell
Farnell
from US$3.77
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.13
1
in stock
Buy Now
Logo for element14
element14
from US$3.06
1
in stock
Buy Now

Specifications

Gender Plug
Connector Mounting Cable Mount
Current Rating 20A
Voltage Rating 1kV
Contact Plating -
Connector Colour Black
Contact Material -
Contact Termination Type Screw
Product Range -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Conn, Banana, Plug, 20A, Screw, Blk | Newark Electronics
CONN, BANANA, PLUG, 20A, SCREW, BLK | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 72-13670?

Additional datasheets, footprints and schematics for 72-13670 are listed on our Part Details page. You can also find images and similar parts to 72-13670 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 72-13670 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 72-13670 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 72-13670 fall under?

The 72-13670 is listed under TENMA Parts.

Can I view similar or alternative parts?

You can view similar parts to 72-13670 when available in the TENMA Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 72-13670 you can contact the distributor directly for product support, shipping queries etc.

Is the 72-13670 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 72-13670 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 72-13670.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 72-13670 often in real-time on the comparison pages.

What if I can't find stock of 72-13670?

You can fill out our help required form which you can use to request a quote for 72-13670 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay