Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Test Connector Type A | Probe |
---|---|
Test Connector Type B | Probe |
Voltage Rating | - |
Current Rating | - |
Insulator Colour | Black Red |
Lead Length - Metric | - |
Lead Length - Imperial | 0.2" |
No. of Test Leads | 3 |
85W1833 | element14 |
3 Test Leads with 5? Hand Piece | Farnell |
3 Test Leads With 5? Hand Piece | Newark Electronics |
Where can I find additional details, specifications and documents for a 72-10830?
Additional datasheets, footprints and schematics for 72-10830 are listed on our Part Details page. You can also find images and similar parts to 72-10830 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 72-10830 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 72-10830 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 72-10830 fall under?
The 72-10830 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 72-10830 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 72-10830 you can contact the distributor directly for product support, shipping queries etc.
Is the 72-10830 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 72-10830 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 72-10830.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 72-10830 often in real-time on the comparison pages.
What if I can't find stock of 72-10830?
You can fill out our help required form which you can use to request a quote for 72-10830 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.