Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Kit Contents | 72-1016 Bench Digital Multimeter & 72-7770 Hand Held Digital Mutlimeter |
---|---|
Product Range | - |
Capacitance Measuring Range | 6nF to 6mF |
Current Measure AC Max | 10A |
Current Measure DC Max | 10A |
Current Measuring Range AC | 600µA to 10A |
Current Measuring Range DC | 600µA to 10A |
DMM Connectivity | RS232 USB |
DMM Functions | Current Voltage Capacitance Frequency Resistance Temperature |
DMM Response Type | True RMS |
DMM Type | Bench |
Display Count | 5999 |
No. of Digits | 3.8 |
Ranging | Auto Manual |
Resistance Measure Max | 60Mohm |
Temperature Measuring Range | -40°C to +1000°C |
Voltage Measure AC Max | 1kV |
Voltage Measure DC Max | 1kV |
Voltage Measuring Range AC | 600mV 6V 60V 600V 1kV |
Voltage Measuring Range DC | 600mV to 1kV |
Where can I find additional details, specifications and documents for a 72-1016 + 72-7770?
Additional datasheets, footprints and schematics for 72-1016 + 72-7770 are listed on our Part Details page. You can also find images and similar parts to 72-1016 + 72-7770 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 72-1016 + 72-7770 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 72-1016 + 72-7770 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 72-1016 + 72-7770 fall under?
The 72-1016 + 72-7770 is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Bench.
Can I view similar or alternative parts?
You can view similar parts to 72-1016 + 72-7770 when available in the Digital Multimeters - Bench range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 72-1016 + 72-7770 you can contact the distributor directly for product support, shipping queries etc.
Is the 72-1016 + 72-7770 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 72-1016 + 72-7770 have stock available?
There is no stock from authorised distributors for 72-1016 + 72-7770.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 72-1016 + 72-7770 often in real-time on the comparison pages.
What if I can't find stock of 72-1016 + 72-7770?
You can fill out our help required form which you can use to request a quote for 72-1016 + 72-7770 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.