72 Part Information
Details for 72 by Linemaster
Electronic & Electrical Components>Switches Relays & Solenoids>Switches & Accessories
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 79.3600 |
5 | 76.6900 |
10 | 74.0000 |
25 | 70.4000 |
Stock Information
Details
Part Downloads
Part Specifications
Product Range | - |
Contact Configuration | SPDT |
Switch Operation | Off-(On) |
Contact Current Max | 10A |
Contact Voltage AC Nom | 250V |
External Height | 28.58mm |
External Width | 101.6mm |
Colour | Gray |
Alternative Part Descriptions
- SWITCH, FOOT, SPDT, OFF-(ON), 10A, 250V; Product Range:-; Contact Configuration:SPDT; Switch Operation:Off-(On); Contact Current Max:10A; Contact Voltage AC Nom:250V; External Height:28.58mm; External Width:101.6mm; Colour:Gray RoHS Compliant: Yes | Newark Electronics
Details for 72 by Keystone Electronics
Electrical & Lighting>Batteries & Power Supplies>Battery Accessories
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 79.3600 |
5 | 76.6900 |
10 | 74.0000 |
25 | 70.4000 |
Stock Information
Details
Part Downloads
Part Specifications
Battery Sizes Accepted | PP3 (9V) |
No. of Batteries | 1 |
Product Range | - |
Accessory Type | Battery Strap |
Battery Size Code | 9V |
Battery Terminals | Wire Leads |
Body Material | 0.062" Fiber |
Lead Length | 7" |
Details for 72 by Adafruit Industries
Embedded Computers, Education & Maker Boards > AVR > Embedded Development Kits - AVR
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 79.3600 |
5 | 76.6900 |
10 | 74.0000 |
25 | 70.4000 |
Stock Information
Details
Part Downloads
Part Specifications
Silicon Manufacturer | Atmel |
No. of Bits | 8bit |
Silicon Family Name | ATmega |
Core Architecture | AVR |
Core Sub-Architecture | megaAVR |
Silicon Core Number | Atmega328 |
Kit Contents | Dev Board Atmega328 |
RoHS Compliant | Yes |
Alternative Part Descriptions
- DC BOARDUINO KIT, ATMEGA328 MCU; Silicon Manufacturer:Atmel; No. of Bits:8bit; Silicon Family Name:ATmega; Core Architecture:AVR; Core Sub-Architecture:megaAVR; Silicon Core Number:Atmega328; Kit Contents:Dev Board Atmega328 RoHS Compliant: Yes | Newark Electronics
Details for 72 by Klein Tools
Tools & Production Supplies > More Tools & Production Supplies
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 79.3600 |
5 | 76.6900 |
10 | 74.0000 |
25 | 70.4000 |
Stock Information
Details
Part Specifications
RoHS Compliant | NA |
Alternative Part Descriptions
- POLE CLIMBING GAFF, POLE & TREE CLIMBER; Product Range:- RoHS Compliant: NA | Newark Electronics
Details for 72 by 3M
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 79.3600 |
5 | 76.6900 |
10 | 74.0000 |
25 | 70.4000 |
Stock Information
Details
Alternative Part Descriptions
- 3M Pressure Sensitive Spray Adhesive 72 Blue, Net Wt 17.3 oz, 12 per case | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 72?
Additional datasheets, footprints and schematics for 72 are listed in our Part Details tab. You can also find the 72 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 72 in the Pricing & Inventory tab next to part details. You can view 72 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 72 fall under?
The 72 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 72 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 72 you can contact the distributor directly for product support, shipping queries etc.
Is the 72 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 72 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 72.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 72 often in real-time on the comparison pages.
What if I can't find stock of 72?
You can fill out our help required form which you can use to request a quote for 72 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.