Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Size | 4.5Mbit |
---|---|
SRAM Memory Configuration | 128K x 36bit |
Supply Voltage Range | 3.14V to 3.47V |
Memory Case Style | TQFP |
No. of Pins | 100Pins |
Access Time | 10ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 71V547S100PFGI?
Additional datasheets, footprints and schematics for 71V547S100PFGI are listed on our Part Details page. You can also find images and similar parts to 71V547S100PFGI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 71V547S100PFGI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 71V547S100PFGI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 71V547S100PFGI fall under?
The 71V547S100PFGI is listed under Semiconductors - ICs > Memory > SRAM.
Can I view similar or alternative parts?
You can view similar parts to 71V547S100PFGI when available in the SRAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 71V547S100PFGI you can contact the distributor directly for product support, shipping queries etc.
Is the 71V547S100PFGI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 71V547S100PFGI have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Silica have stock available or on a lead time for 71V547S100PFGI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 71V547S100PFGI often in real-time on the comparison pages.
What if I can't find stock of 71V547S100PFGI?
You can fill out our help required form which you can use to request a quote for 71V547S100PFGI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.