Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Size | 4Mbit |
---|---|
SRAM Memory Configuration | 512K x 8bit |
Supply Voltage Range | 3V to 3.6V |
Memory Case Style | SOJ |
No. of Pins | 36Pins |
Access Time | 15ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 71V424L15YGI?
Additional datasheets, footprints and schematics for 71V424L15YGI are listed on our Part Details page. You can also find images and similar parts to 71V424L15YGI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 71V424L15YGI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 71V424L15YGI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 71V424L15YGI fall under?
The 71V424L15YGI is listed under Semiconductors - ICs > Memory > SRAM.
Can I view similar or alternative parts?
You can view similar parts to 71V424L15YGI when available in the SRAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 71V424L15YGI you can contact the distributor directly for product support, shipping queries etc.
Is the 71V424L15YGI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 71V424L15YGI have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for 71V424L15YGI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 71V424L15YGI often in real-time on the comparison pages.
What if I can't find stock of 71V424L15YGI?
You can fill out our help required form which you can use to request a quote for 71V424L15YGI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.