Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.98
Memory Size | 1Mbit |
---|---|
SRAM Memory Configuration | 64K x 16bit |
Supply Voltage Range | 3.15V to 3.6V |
Memory Case Style | TSOP |
No. of Pins | 44Pins |
Access Time | 10ns |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
3.3V 64K x 16 Bit Asynchronous Static RAM | Avnet Silica |
71V016 80b Asynchronous 64K x 16 SRAM | RS |
Sram, 1Mbit, 64Kx16Bit, 10Ns, Tsop-44 | Newark Electronics |
IDT71V016SA Series 1 Mb (64 K x 16) 3.6 V CMOS Static RAM - TSOP II-44 | Future Electronics |
SRAM, 1MBIT, 64KX16BIT, 10NS, TSOP-44 | element14 |
Where can I find additional details, specifications and documents for a 71V016SA10PHG?
Additional datasheets, footprints and schematics for 71V016SA10PHG are listed on our Part Details page. You can also find images and similar parts to 71V016SA10PHG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 71V016SA10PHG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 71V016SA10PHG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 71V016SA10PHG fall under?
The 71V016SA10PHG is listed under Semiconductors - ICs > Memory > SRAM.
Can I view similar or alternative parts?
You can view similar parts to 71V016SA10PHG when available in the SRAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 71V016SA10PHG you can contact the distributor directly for product support, shipping queries etc.
Is the 71V016SA10PHG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 71V016SA10PHG have stock available?
Authorised distributors including Avnet Silica, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 71V016SA10PHG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 71V016SA10PHG often in real-time on the comparison pages.
What if I can't find stock of 71V016SA10PHG?
You can fill out our help required form which you can use to request a quote for 71V016SA10PHG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.