Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Single Phase Energy Measurement IC with RTC LCD Driver |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
IC Package Type | LQFP |
No. of Pins | 100Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
ENERGY MEASUREMENT IC, 1-PHASE, LQFP-100 | element14 |
Where can I find additional details, specifications and documents for a 71M6542F-IGT/F?
Additional datasheets, footprints and schematics for 71M6542F-IGT/F are listed on our Part Details page. You can also find images and similar parts to 71M6542F-IGT/F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 71M6542F-IGT/F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 71M6542F-IGT/F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 71M6542F-IGT/F fall under?
The 71M6542F-IGT/F is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to 71M6542F-IGT/F when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 71M6542F-IGT/F you can contact the distributor directly for product support, shipping queries etc.
Is the 71M6542F-IGT/F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 71M6542F-IGT/F have stock available?
Authorised distributors including element14, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for 71M6542F-IGT/F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 71M6542F-IGT/F often in real-time on the comparison pages.
What if I can't find stock of 71M6542F-IGT/F?
You can fill out our help required form which you can use to request a quote for 71M6542F-IGT/F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.