71AF30-05-1-12N-C Grayhill Parts by Grayhill

SWITCH ROTARY SP12T 300mA 115V

Status: Unknown
Series: 71 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$44.41

Distributor Stock
Logo for Farnell
Farnell
from US$50.65
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$44.41
-
Buy Now
Logo for Avnet America
Avnet America
from US$48.80
-
Buy Now
Logo for element14
element14
from US$62.19
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

No. of Switch Positions 12 Position
No. of Poles 1 Pole
Angle of Throw 30°
Contact Current AC Max 300mA
Contact Voltage AC Max 115V
Product Range 71 Series
Illumination Non Illuminated

Alternative Descriptions

Switch, Rotary, Sp12T, 300Ma, 115V | Newark Electronics
71AF30-05-1-12N-C | Avnet America
Rotary Switches Rotary Switch, 1/8 shaft, PC mount, 30-deg | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 71AF30-05-1-12N-C?

Additional datasheets, footprints and schematics for 71AF30-05-1-12N-C are listed on our Part Details page. You can also find images and similar parts to 71AF30-05-1-12N-C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 71AF30-05-1-12N-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 71AF30-05-1-12N-C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 71AF30-05-1-12N-C fall under?

The 71AF30-05-1-12N-C is listed under Grayhill Parts.

Can I view similar or alternative parts?

You can view similar parts to 71AF30-05-1-12N-C when available in the Grayhill Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 71AF30-05-1-12N-C you can contact the distributor directly for product support, shipping queries etc.

Is the 71AF30-05-1-12N-C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 71AF30-05-1-12N-C have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Sager have stock available or on a lead time for 71AF30-05-1-12N-C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 71AF30-05-1-12N-C often in real-time on the comparison pages.

What if I can't find stock of 71AF30-05-1-12N-C?

You can fill out our help required form which you can use to request a quote for 71AF30-05-1-12N-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay