719922-1 Power Systems Connectors by TE Connectivity

XCX 70 C1AU 70 (M)

Status: Active
Series: -
RoHS: Unknown
Aliases: SIML-0-0719922-1,
224166-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Copper Palm Yes
Conductor Material Aluminum
Crimp Type Deep Step Indentation
Palm Hole Diameter 12.8
Conductor Cross-Section 70mm²
Voltage Class ≤ 42kV
Standards Designed to Meet NFC 63-061 Class A & IEC 61238-1 Class A Requirements
Specification C33090-1
Outdoor Use Yes with Protection of the Welding Area
Indoor Use Yes
Product Availability EMEA, AMERICAS
Material Aluminum-Copper
Technology Crimp
Underground Network Component Type Terminal Lug

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 719922-1?

Additional datasheets, footprints and schematics for 719922-1 are listed on our Part Details page. You can also find images and similar parts to 719922-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 719922-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 719922-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 719922-1 fall under?

The 719922-1 is listed under Power Systems > Power Systems Connectors > Compression Connectors.

Can I view similar or alternative parts?

You can view similar parts to 719922-1 when available in the Compression Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 719922-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 719922-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 719922-1 have stock available?

There is no stock from authorised distributors for 719922-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 719922-1 often in real-time on the comparison pages.

What if I can't find stock of 719922-1?

You can fill out our help required form which you can use to request a quote for 719922-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay