Status: | Unknown |
---|---|
Series: | Telecom Tools |
RoHS: | Unknown |
Plier Style | Long Nose |
---|---|
Overall Length | 168.3mm |
Product Range | Telecom Tools |
SVHC | No SVHC (15-Jan-2018) |
Telephone Work Plier, Long Nose, 6.625" | Newark Electronics |
Long-Nose Telephone Work Pliers Type L1 | Klein Tools 71980 | RS Americas |
Where can I find additional details, specifications and documents for a 71980?
Additional datasheets, footprints and schematics for 71980 are listed on our Part Details page. You can also find images and similar parts to 71980 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 71980 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 71980 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 71980 fall under?
The 71980 is listed under Klein Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 71980 when available in the Klein Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 71980 you can contact the distributor directly for product support, shipping queries etc.
Is the 71980 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 71980 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 71980.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 71980 often in real-time on the comparison pages.
What if I can't find stock of 71980?
You can fill out our help required form which you can use to request a quote for 71980 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.