Status: | Unknown |
---|---|
Series: | G-Type Series |
RoHS: | Unknown |
Marker Type | - |
---|---|
Legend | V |
Legend Colour | Black |
Marker Colour | Yellow |
Marker Dimensions | - |
Cable Diameter Max | 2.5mm |
Cable Diameter Min | 1.4mm |
Marker Material | LSZH (Low Smoke Zero Halogen) |
Product Range | G-Type Series |
Operating Temperature Max | 70°C |
CABLE MARKER, G, 3/10, V, PK100 | Farnell |
7191431 | Avnet America |
Where can I find additional details, specifications and documents for a 7191431?
Additional datasheets, footprints and schematics for 7191431 are listed on our Part Details page. You can also find images and similar parts to 7191431 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7191431 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7191431 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7191431 fall under?
The 7191431 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 7191431 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7191431 you can contact the distributor directly for product support, shipping queries etc.
Is the 7191431 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7191431 have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for 7191431.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7191431 often in real-time on the comparison pages.
What if I can't find stock of 7191431?
You can fill out our help required form which you can use to request a quote for 7191431 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.