Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
9-1195623-0,
7189933002 |
Distributor | Stock | ||
---|---|---|---|
Avnet Asia
-
|
-
|
Buy Now |
Conductor Material | Silver-Plated High Strength Copper Alloy |
---|---|
Insulation Material | Radiation-Crosslinked, Modified Fluoropolymer |
Wire Size | .13mm², 26AWG |
Voltage Rating | 600V |
Cable Type | Spec 55/ |
Operating Temperature Range | -65 – 200°C |
GENERAL PURPOSE HOOKUP WIRE55/9953-26-0 | Avnet Asia |
Where can I find additional details, specifications and documents for a 7189933002?
Additional datasheets, footprints and schematics for 7189933002 are listed on our Part Details page. You can also find images and similar parts to 7189933002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7189933002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7189933002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7189933002 fall under?
The 7189933002 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 7189933002 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7189933002 you can contact the distributor directly for product support, shipping queries etc.
Is the 7189933002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7189933002 have stock available?
Authorised distributors including Avnet Asia have stock available or on a lead time for 7189933002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7189933002 often in real-time on the comparison pages.
What if I can't find stock of 7189933002?
You can fill out our help required form which you can use to request a quote for 7189933002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.