Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0296
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$106.48
|
No stock
|
Buy Now | |
Conrad
from US$0.0296
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$122.02
|
4
in stock
|
Buy Now | |
Powell Electronics
from US$132.77
|
2
in stock
|
Buy Now | |
RS Americas
from US$43.96
|
-
|
Buy Now | |
element14
from US$160.64
|
-
|
Buy Now | |
Carlton-Bates
from US$189.68
|
-
|
Buy Now | |
Relay Specialties
from US$1.57
|
-
|
Buy Now |
High Range Min | 0V |
---|---|
High Range Max | 20kV |
Meter Display Type | LCD |
Accuracy % | 5% |
External Height | 21.6mm |
External Width | 61mm |
External Depth | 105.41mm |
Weight | 128g |
Product Range | - |
Plug Type | - |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Plate Transformer Rohs Compliant: Yes |Hammond 718 | Newark Electronics |
Transformer, Power | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 5V |
---|---|
Lamp Base Type | Sub-Midget Flanged |
Bulb Size | T-1 (3mm) |
MSCP | 0.15 |
Average Bulb Life | 40000h |
CML T-1 SUB-MIDGET FLANGE BASE | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Overall Length | 18" |
---|---|
For Use With | Copper & Aluminium Wire |
Handle Colour | Green |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 5V |
---|---|
Lamp Base Type | Sub-Midget Flanged |
Bulb Size | T-1 (3mm) |
MSCP | 0.15 |
Average Bulb Life | 40000h |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 718?
Additional datasheets, footprints and schematics for 718 are listed on our Part Details page. You can also find images and similar parts to 718 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 718 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 718 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 718 fall under?
The 718 is listed under Desco Industries Parts.
Can I view similar or alternative parts?
You can view similar parts to 718 when available in the Desco Industries Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 718 you can contact the distributor directly for product support, shipping queries etc.
Is the 718 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 718 have stock available?
Authorised distributors including Conrad, Newark Electronics, Powell Electronics, RS Americas and element14 have stock available or on a lead time for 718.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 718 often in real-time on the comparison pages.
What if I can't find stock of 718?
You can fill out our help required form which you can use to request a quote for 718 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.