Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7174574001,
2-1195612-4 |
Fluid Type | Hydraulic Fluid, Gasoline, Lubricating Oil, Diesel Fuel, Battery Acid, Antifreeze, Water |
---|---|
Material | Irradiated Modified Polyolefin |
Shrink Ratio | 2:1 |
Flexibility | Very Flexible |
Color | Clear |
Recovered Wall Thickness (Tolerance) | .1mm, .004in |
Expanded Inside Diameter (Min) | 4.8mm, .189in |
Recovered Wall Thickness (Nominal) | .021in, .55mm |
Recovered Inside Diameter (Max) | .094in, 2.4mm |
Voltage (Max) | .6kV |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Spool |
Applicable Region | Global |
Wall Type | Single |
Product Family | LSTT |
Flammability | Non-Flame-Retardant |
Operating Temperature Range | -40 – 125°C |
Resistant To | Mechanical Damage |
Fluid Resistance | Splash Protection |
Recovery Temperature | 110°C |
Shrink Temperature (Min) | 65°C |
Heat Shrink Tubing and Sleeves LSTT-4.8-X-SP | Rapid Electronics |
TE Connectivity LSTT-4.8-X-SP HEAT SHRINK TUBE SINGLE WA | Distrelec |
Lstt-4.8-X-Sp |Raychem Te Connectivity 7174574001 | Newark Electronics |
Where can I find additional details, specifications and documents for a 7174574001?
Additional datasheets, footprints and schematics for 7174574001 are listed on our Part Details page. You can also find images and similar parts to 7174574001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7174574001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7174574001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7174574001 fall under?
The 7174574001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 7174574001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7174574001 you can contact the distributor directly for product support, shipping queries etc.
Is the 7174574001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7174574001 have stock available?
Authorised distributors including Rapid Electronics, Distrelec and Newark Electronics have stock available or on a lead time for 7174574001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7174574001 often in real-time on the comparison pages.
What if I can't find stock of 7174574001?
You can fill out our help required form which you can use to request a quote for 7174574001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.