Status: | Unknown |
---|---|
Series: | 715C..KT... |
RoHS: | Compliant |
Prices starting from US$30.30
Low dissipation factor of 0.2 % at 1 kHz |
N4700 (T3M) class 1, strontium-based ceramic dielectric |
Negligible piezoelectric / electrostrictive effect |
Applications |
---|
High voltage power supplies |
CO2 lasers |
X-ray equipment |
Datasheet |
---|
715C..KT... |
General Information |
---|
General Information |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Vishay High Voltage Screw Terminal Ceramic Disk Capacitor 200pF, Diameter 25mm, 50kV | Distrelec |
Cap, Disc, N4700, 200Pf, 50V, Screw | Newark Electronics |
Single Layer Ceramic Capacitor, 200 pF, 50 kV, 34 kVac, ± 20%, T3M (N4700), Screw | Avnet America |
CAP, DISC, N4700, 200PF, 50V, SCREW | element14 |
Where can I find additional details, specifications and documents for a 715C50KTT20M4?
Additional datasheets, footprints and schematics for 715C50KTT20M4 are listed on our Part Details page. You can also find images and similar parts to 715C50KTT20M4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 715C50KTT20M4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 715C50KTT20M4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 715C50KTT20M4 fall under?
The 715C50KTT20M4 is listed under Passive Components > Capacitors > Ceramic Capacitors > Ceramic Disc & Plate Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 715C50KTT20M4 when available in the Ceramic Disc & Plate Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 715C50KTT20M4 you can contact the distributor directly for product support, shipping queries etc.
Is the 715C50KTT20M4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for 715C50KTT20M4 have stock available?
Authorised distributors including Distrelec, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for 715C50KTT20M4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 715C50KTT20M4 often in real-time on the comparison pages.
What if I can't find stock of 715C50KTT20M4?
You can fill out our help required form which you can use to request a quote for 715C50KTT20M4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.