Status: | Unknown |
---|---|
Series: | VISHAY - ORANGE DROP 715P Series |
RoHS: | Unknown |
Prices starting from US$2.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.84
|
66
in stock
|
Buy Now | |
Rapid Electronics
from US$4.63
|
3,400
in stock
|
Buy Now | |
Chip One Stop
from US$2.53
|
3,400
in stock
|
Buy Now | |
RS Americas
from US$3.18
|
163
in stock
|
Buy Now | |
Newark Electronics
from US$3.59
|
66
in stock
|
Buy Now | |
element14
from US$3.32
|
66
in stock
|
Buy Now | |
Future Electronics
from US$3.12
|
-
|
Buy Now | |
Richardson RFPD
from US$2.44
|
-
|
Buy Now |
Product Range | VISHAY - ORANGE DROP 715P Series |
---|---|
Capacitance | 0.047µF |
Capacitance Tolerance | ± 5% |
Capacitor Dielectric Type | Polypropylene (PP) |
Voltage Rating | 600V |
Capacitor Case Style | - |
Status: | Unknown |
---|---|
Series: | 715P Series |
RoHS: | Compliant |
Capacitance | 47000pF |
---|---|
Voltage Rating | 600V |
Dielectric Type | Film / Foil PP |
Capacitance Tolerance | ± 5% |
Product Range | 715P Series |
Capacitor Terminals | Radial Leaded |
RoHS Compliant | Yes |
Film Capacitors 600V 47nF ORANGE DROP | Rapid Electronics |
Capacitor, Polypro Film, Cap 0.047 uF, Tol 5%,Vol-Rtg 600 VDC, Radial, Hockey Crimped | Cornell-Dubilier 715P47356LD3 | RS Americas |
Capacitor, Film, Pp, 0.047Uf, 600V, Radial | Newark Electronics |
715P Series 0.047 uF 600V â–’5% LS=18.3mm Radial Polypropylene Film Foil Capacitor | Future Electronics |
FILM CAPACITOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 715P47356LD3?
Additional datasheets, footprints and schematics for 715P47356LD3 are listed on our Part Details page. You can also find images and similar parts to 715P47356LD3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 715P47356LD3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 715P47356LD3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 715P47356LD3 fall under?
The 715P47356LD3 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 715P47356LD3 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 715P47356LD3 you can contact the distributor directly for product support, shipping queries etc.
Is the 715P47356LD3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 715P47356LD3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 715P47356LD3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 715P47356LD3 often in real-time on the comparison pages.
What if I can't find stock of 715P47356LD3?
You can fill out our help required form which you can use to request a quote for 715P47356LD3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.