Status: | Unknown |
---|---|
Series: | 715P Series |
RoHS: | Compliant |
Capacitance | 1000pF |
---|---|
Voltage Rating | 1.6kV |
Dielectric Type | Film / Foil PP |
Capacitance Tolerance | ± 5% |
Product Range | 715P Series |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Capacitor Polypropylene Pp Film, 1000Pf, 1600V, 5%, Radial | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Film Capacitors 1600volts .001uF 5% ORANGE DROP | Rapid Electronics |
Capacitor, Polypro Film, Cap 0.001 uF, Tol 5%,Vol-Rtg 1600VDC, Radial, Hockey Crimped | Cornell-Dubilier 715P102516LD3 | RS Americas |
FILM CAPACITOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 715P102516LD3?
Additional datasheets, footprints and schematics for 715P102516LD3 are listed on our Part Details page. You can also find images and similar parts to 715P102516LD3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 715P102516LD3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 715P102516LD3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 715P102516LD3 fall under?
The 715P102516LD3 is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 715P102516LD3 when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 715P102516LD3 you can contact the distributor directly for product support, shipping queries etc.
Is the 715P102516LD3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 715P102516LD3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS Americas, Newark Electronics and Richardson RFPD have stock available or on a lead time for 715P102516LD3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 715P102516LD3 often in real-time on the comparison pages.
What if I can't find stock of 715P102516LD3?
You can fill out our help required form which you can use to request a quote for 715P102516LD3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.